General Features
Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
CAP, 4.7UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 4.7UF 6.3V X5R 0805
| Yageo USA | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC0805KRX5R5BB475 | 311-3422-2-ND | 50AJ2817 | CC0805KRX5R5BB475 |
| Product Name | High Capacitance MLCC | Ceramic Capacitors | Cap, 4.7Uf, 6.3V, Mlcc, 0805 Rohs Compliant Yageo | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | ||
| Capacitance Range | 4.70E6 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |