Yageo USA High Capacitance MLCC CC0805KKX7R8BB105

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC0805KKX7R8BB105 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC0805KKX7R8BB105
High Capacitance MLCC CC0805KKX7R8BB105
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988104 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988104
MLCCs - Multilayer Ceramic Capacitors 1988104
Yageo CC0805KKX7R8BB105

Yageo CC0805KKX7R8BB105

Supplier's Site
Singapore, Singapore
SMD 1uF 25V Capacitor
60-CC0805KKX7R8BB105
SMD 1uF 25V Capacitor 60-CC0805KKX7R8BB105
1uF 25V X7R Ceramic MLCC 0805 SMD T/R Product overview: CC0805KKX7R8BB105 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KKX7R8BB105 can be used for catalog matching and distributor lookup.

1uF 25V X7R Ceramic MLCC 0805 SMD T/R Product overview: CC0805KKX7R8BB105 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KKX7R8BB105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC0805KKX7R8BB105 - 865940-CC0805KKX7R8BB105 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0805KKX7R8BB105
865940-CC0805KKX7R8BB105
Ceramic Capacitors - CC0805KKX7R8BB105 865940-CC0805KKX7R8BB105
Manufacturer: Yageo Win Source Part Number: 865940-CC0805KKX7R8B B105 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1456-6, 311-1456-2, 311-1456-1

Manufacturer: Yageo
Win Source Part Number: 865940-CC0805KKX7R8BB105
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1456-6, 311-1456-2, 311-1456-1

Buy Now Datasheet
Ceramic Capacitors - 311-1456-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1456-1-ND
Ceramic Capacitors 311-1456-1-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1456-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1456-6-ND
Ceramic Capacitors 311-1456-6-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1456-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1456-2-ND
Ceramic Capacitors 311-1456-2-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
CAP CER 1UF 25V 10% X7R 0805 1.0¦F 25V ¦10% X7R Surface Mount MLCC - CC0805KKX7R8BB105 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 1UF 25V 10% X7R 0805 1.0¦F 25V ¦10% X7R Surface Mount MLCC
CC0805KKX7R8BB105
CAP CER 1UF 25V 10% X7R 0805 1.0¦F 25V ¦10% X7R Surface Mount MLCC CC0805KKX7R8BB105
CAP CER 1UF 25V 10% X7R 0805 1.0¦F 25V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.057"" (1.45mm) - - Digi-Reel«

CAP CER 1UF 25V 10% X7R 0805 1.0¦F 25V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.057"" (1.45mm) - - Digi-Reel«

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0805KKX7R8BB105
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0805KKX7R8BB105
25V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC0805KKX7R8BB105 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805KKX7R8BB105
Ceramic Capacitors CC0805KKX7R8BB105
CAP CER 1UF 25V X7R 0805

CAP CER 1UF 25V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 0805; Capacitance Yageo - 68R4884 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 0805; Capacitance Yageo
68R4884
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 0805; Capacitance Yageo 68R4884
CERAMIC CAPACITOR, 1UF, 25V, X7R, 10%, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X7R, 10%, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Cc Series, 1 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Yageo - 59M4921 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 1 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Yageo
59M4921
Multilayer Ceramic Capacitor, Cc Series, 1 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Yageo 59M4921
Multilayer Ceramic Capacitor, CC Series, 1 - F, - 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 1 - F, - 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ASAP Semiconductor LLC LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0805KKX7R8BB105 1988104 60-CC0805KKX7R8BB105 865940-CC0805KKX7R8BB105 311-1456-1-ND 311-1456-6-ND CC0805KKX7R8BB105 CC0805KKX7R8BB105 CC0805KKX7R8BB105 68R4884 59M4921
Product Name High Capacitance MLCC MLCCs - Multilayer Ceramic Capacitors SMD 1uF 25V Capacitor Ceramic Capacitors - CC0805KKX7R8BB105 Ceramic Capacitors Ceramic Capacitors CAP CER 1UF 25V 10% X7R 0805 1.0¦F 25V ¦10% X7R Surface Mount MLCC Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 0805; Capacitance Yageo Multilayer Ceramic Capacitor, Cc Series, 1 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Capacitance Range 1.00E6 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPR102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - C11CF6R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details