Yageo USA High Capacitance MLCC CC0805KKX6S8BB105

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC0805KKX6S8BB105 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC0805KKX6S8BB105
High Capacitance MLCC CC0805KKX6S8BB105
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
Ceramic Capacitors - 13-CC0805KKX6S8BB105TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805KKX6S8BB105TR-ND
Ceramic Capacitors 13-CC0805KKX6S8BB105TR-ND
1µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805KKX6S8BB105CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805KKX6S8BB105CT-ND
Ceramic Capacitors 13-CC0805KKX6S8BB105CT-ND
1µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805KKX6S8BB105DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805KKX6S8BB105DKR-ND
Ceramic Capacitors 13-CC0805KKX6S8BB105DKR-ND
1µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Cap, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Yageo - 09AK1034 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Yageo
09AK1034
Cap, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Yageo 09AK1034
CAP, 1UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Yageo - 90AJ5862 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Yageo
90AJ5862
Cap, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Yageo 90AJ5862
CAP, 1UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Yageo USA DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC0805KKX6S8BB105 13-CC0805KKX6S8BB105TR-ND 13-CC0805KKX6S8BB105DKR-ND 09AK1034
Product Name High Capacitance MLCC Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Capacitance Range 1.00E6 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details