General Features
Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
| Yageo USA | |
|---|---|
| Product Category | Capacitors |
| Product Number | CC0805KCX5R5BB225 |
| Product Name | High Capacitance MLCC |
| Configuration / Form Factor | Chip Capacitor |