Yageo USA Mid-Voltage MLCC CC0805JRX7RABB821

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC0805JRX7RABB821 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC0805JRX7RABB821
Mid-Voltage MLCC CC0805JRX7RABB821
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Ceramic Capacitors - 08052R821JBB20D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08052R821JBB20D-ND
Ceramic Capacitors 08052R821JBB20D-ND
820pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

820pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
CAP CER 820PF 200V 5% X7R 0805 820pF 200V ¦5% X7R Surface Mount MLCC - CC0805JRX7RABB821 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 820PF 200V 5% X7R 0805 820pF 200V ¦5% X7R Surface Mount MLCC
CC0805JRX7RABB821
CAP CER 820PF 200V 5% X7R 0805 820pF 200V ¦5% X7R Surface Mount MLCC CC0805JRX7RABB821
CAP CER 820PF 200V 5% X7R 0805 820pF 200V ¦5% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.033"" (0.85mm) - - Tape & Reel (TR)

CAP CER 820PF 200V 5% X7R 0805 820pF 200V ¦5% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.033"" (0.85mm) - - Tape & Reel (TR)

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC
Product Category Capacitors Capacitors Capacitors
Product Number CC0805JRX7RABB821 08052R821JBB20D-ND CC0805JRX7RABB821
Product Name Mid-Voltage MLCC Ceramic Capacitors CAP CER 820PF 200V 5% X7R 0805 820pF 200V ¦5% X7R Surface Mount MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Capacitance Range 820 microF 8.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers