Yageo USA Mid-Voltage MLCC CC0805JRX7RABB681

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC0805JRX7RABB681 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC0805JRX7RABB681
Mid-Voltage MLCC CC0805JRX7RABB681
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Ceramic Capacitors - 13-CC0805JRX7RABB681TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805JRX7RABB681TR-ND
Ceramic Capacitors 13-CC0805JRX7RABB681TR-ND
680pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

680pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805JRX7RABB681DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805JRX7RABB681DKR-ND
Ceramic Capacitors 13-CC0805JRX7RABB681DKR-ND
CAP CER 680PF 200V X7R 0805

CAP CER 680PF 200V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805JRX7RABB681CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805JRX7RABB681CT-ND
Ceramic Capacitors 13-CC0805JRX7RABB681CT-ND
CAP CER 680PF 200V X7R 0805

CAP CER 680PF 200V X7R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0805JRX7RABB681
CAP CER 680PF 200V X7R 0805

CAP CER 680PF 200V X7R 0805

Supplier's Site

Technical Specifications

  Yageo USA DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC0805JRX7RABB681 13-CC0805JRX7RABB681TR-ND 13-CC0805JRX7RABB681DKR-ND CC0805JRX7RABB681
Product Name Mid-Voltage MLCC Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Capacitance Range 680 microF 6.80E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details