Yageo USA Mid-Voltage MLCC CC0805JRX7RABB332

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC0805JRX7RABB332 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC0805JRX7RABB332
Mid-Voltage MLCC CC0805JRX7RABB332
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Ceramic Capacitors - 13-CC0805JRX7RABB332DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805JRX7RABB332DKR-ND
Ceramic Capacitors 13-CC0805JRX7RABB332DKR-ND
CAP CER 3300PF 200V X7R 0805

CAP CER 3300PF 200V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805JRX7RABB332CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805JRX7RABB332CT-ND
Ceramic Capacitors 13-CC0805JRX7RABB332CT-ND
CAP CER 3300PF 200V X7R 0805

CAP CER 3300PF 200V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805JRX7RABB332TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805JRX7RABB332TR-ND
Ceramic Capacitors 13-CC0805JRX7RABB332TR-ND
3300pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0805JRX7RABB332 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805JRX7RABB332
Ceramic Capacitors CC0805JRX7RABB332
CAP CER 3300PF 200V X7R 0805

CAP CER 3300PF 200V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC0805JRX7RABB332 13-CC0805JRX7RABB332DKR-ND 13-CC0805JRX7RABB332CT-ND CC0805JRX7RABB332
Product Name Mid-Voltage MLCC Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Capacitance Range 3300 microF 0.0033 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitors - Film Capacitors - 106PHB400K2J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details