Yageo USA Ceramic Capacitors CC0805JRX7R9BB393

Description
0.039µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.039µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0805JRX7R9BB393TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805JRX7R9BB393TR-ND
Ceramic Capacitors 13-CC0805JRX7R9BB393TR-ND
0.039µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.039µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805JRX7R9BB393CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805JRX7R9BB393CT-ND
Ceramic Capacitors 13-CC0805JRX7R9BB393CT-ND
CAP CER 0.039UF 50V X7R 0805

CAP CER 0.039UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805JRX7R9BB393DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805JRX7R9BB393DKR-ND
Ceramic Capacitors 13-CC0805JRX7R9BB393DKR-ND
CAP CER 0.039UF 50V X7R 0805

CAP CER 0.039UF 50V X7R 0805

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0805JRX7R9BB393
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0805JRX7R9BB393
50V 39nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 39nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CC0805JRX7R9BB393
CAP CER 0.039UF 50V X7R 0805

CAP CER 0.039UF 50V X7R 0805

Supplier's Site
Ceramic Capacitors - CC0805JRX7R9BB393 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805JRX7R9BB393
Ceramic Capacitors CC0805JRX7R9BB393
CAP CER 0.039UF 50V X7R 0805

CAP CER 0.039UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0805JRX7R9BB393TR-ND 13-CC0805JRX7R9BB393DKR-ND CC0805JRX7R9BB393 CC0805JRX7R9BB393 CC0805JRX7R9BB393
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1943389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AHR35B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details