Yageo USA Mid-Voltage MLCC CC0805JRNPOYBN330

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC0805JRNPOYBN330 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC0805JRNPOYBN330
Mid-Voltage MLCC CC0805JRNPOYBN330
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Ceramic Capacitors - 13-CC0805JRNPOYBN330TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805JRNPOYBN330TR-ND
Ceramic Capacitors 13-CC0805JRNPOYBN330TR-ND
33pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

33pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805JRNPOYBN330DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805JRNPOYBN330DKR-ND
Ceramic Capacitors 13-CC0805JRNPOYBN330DKR-ND
CAP CER 33PF 250V C0G/NPO 0805

CAP CER 33PF 250V C0G/NPO 0805

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805JRNPOYBN330CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805JRNPOYBN330CT-ND
Ceramic Capacitors 13-CC0805JRNPOYBN330CT-ND
CAP CER 33PF 250V C0G/NPO 0805

CAP CER 33PF 250V C0G/NPO 0805

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number CC0805JRNPOYBN330 13-CC0805JRNPOYBN330TR-ND 13-CC0805JRNPOYBN330DKR-ND
Product Name Mid-Voltage MLCC Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Capacitance Range 33 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX221K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers