Yageo USA Ceramic Capacitors CC0805JRNPOCBN470

Description
47pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
47pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-3640-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3640-2-ND
Ceramic Capacitors 311-3640-2-ND
47pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3640-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3640-1-ND
Ceramic Capacitors 311-3640-1-ND
47pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3640-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3640-6-ND
Ceramic Capacitors 311-3640-6-ND
47pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 47pF 1000V Capacitor
60-CC0805JRNPOCBN470
SMD 47pF 1000V Capacitor 60-CC0805JRNPOCBN470
Cap Ceramic 47pF 1000V C0G 5% Pad SMD 0805 125°C T/R Product overview: CC0805JRNPOCBN470 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805JRNPOCBN470 can be used for catalog matching and distributor lookup.

Cap Ceramic 47pF 1000V C0G 5% Pad SMD 0805 125°C T/R Product overview: CC0805JRNPOCBN470 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805JRNPOCBN470 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 47Pf, 1Kv, Mlcc, 0805 Rohs Compliant Yageo - 25AK0289 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 1Kv, Mlcc, 0805 Rohs Compliant Yageo
25AK0289
Cap, 47Pf, 1Kv, Mlcc, 0805 Rohs Compliant Yageo 25AK0289
CAP, 47PF, 1KV, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 47PF, 1KV, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CC0805JRNPOCBN470 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805JRNPOCBN470
Ceramic Capacitors CC0805JRNPOCBN470
CAP CER 47PF 1KV C0G/NPO 0805

CAP CER 47PF 1KV C0G/NPO 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-3640-2-ND 311-3640-6-ND 60-CC0805JRNPOCBN470 25AK0289 CC0805JRNPOCBN470
Product Name Ceramic Capacitors Ceramic Capacitors SMD 47pF 1000V Capacitor Cap, 47Pf, 1Kv, Mlcc, 0805 Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - M40R105M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details