Yageo USA Mid-Voltage MLCC CC0805JRNPOBBN331

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC0805JRNPOBBN331 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC0805JRNPOBBN331
Mid-Voltage MLCC CC0805JRNPOBBN331
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Singapore, Singapore
SMD 330pF 500V Capacitor
60-CC0805JRNPOBBN331
SMD 330pF 500V Capacitor 60-CC0805JRNPOBBN331
Cap Ceramic 330pF 500V C0G 5% Pad SMD 0805 125°C T/R Product overview: CC0805JRNPOBBN331 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805JRNPOBBN331 can be used for catalog matching and distributor lookup.

Cap Ceramic 330pF 500V C0G 5% Pad SMD 0805 125°C T/R Product overview: CC0805JRNPOBBN331 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805JRNPOBBN331 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 13-CC0805JRNPOBBN331CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805JRNPOBBN331CT-ND
Ceramic Capacitors 13-CC0805JRNPOBBN331CT-ND
330pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805JRNPOBBN331TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805JRNPOBBN331TR-ND
Ceramic Capacitors 13-CC0805JRNPOBBN331TR-ND
330pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805JRNPOBBN331DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805JRNPOBBN331DKR-ND
Ceramic Capacitors 13-CC0805JRNPOBBN331DKR-ND
330pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329616-CC0805JRNPOBBN331 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329616-CC0805JRNPOBBN331
Capacitors - Ceramic Capacitors 1329616-CC0805JRNPOBBN331
Manufacturer: Yageo Win Source Part Number: 1329616-CC0805JRNPOB BN331 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Voltage Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 330 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: ,13-CC0805JRNPOBBN33 1TR,13-CC0805JRNPOBB N331DKR,13-CC0805JRN POBBN331CT,CC0805JRN POBBN331-ND RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1329616-CC0805JRNPOBBN331
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Voltage
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 330 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.95mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: ,13-CC0805JRNPOBBN331TR,13-CC0805JRNPOBBN331DKR,13-CC0805JRNPOBBN331CT,CC0805JRNPOBBN331-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - CC0805JRNPOBBN331 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805JRNPOBBN331
Ceramic Capacitors CC0805JRNPOBBN331
CAP CER 330PF 500V C0G/NPO 0805

CAP CER 330PF 500V C0G/NPO 0805

Supplier's Site Datasheet
Cap, 330Pf, 500V, Mlcc, 0805 Rohs Compliant Yageo - 25AK0288 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 500V, Mlcc, 0805 Rohs Compliant Yageo
25AK0288
Cap, 330Pf, 500V, Mlcc, 0805 Rohs Compliant Yageo 25AK0288
CAP, 330PF, 500V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 330PF, 500V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0805JRNPOBBN331 60-CC0805JRNPOBBN331 13-CC0805JRNPOBBN331CT-ND 13-CC0805JRNPOBBN331DKR-ND 1329616-CC0805JRNPOBBN331 CC0805JRNPOBBN331 25AK0288
Product Name Mid-Voltage MLCC SMD 330pF 500V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 500V, Mlcc, 0805 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Capacitance Range 330 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 500 volts 500 volts 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers