Yageo USA Ceramic Capacitors - CC0805JRNPO9BN270 CC0805JRNPO9BN270

Description
Manufacturer: Yageo Win Source Part Number: 914885-CC0805JRNPO9B N270 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1300-2-ND, 311-1300-1-ND, 311-1300-6, CC0805JRNP09BN270B, 311-1300-2, 311-1300-1, 223886115279, 311-1104-2, 311-1104-1, 0805CG270J9B200, 311-1104-6, CC0805JRNPO9BN270B, 311-1300-6-ND, Q2520761A
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 914885-CC0805JRNPO9B N270 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1300-2-ND, 311-1300-1-ND, 311-1300-6, CC0805JRNP09BN270B, 311-1300-2, 311-1300-1, 223886115279, 311-1104-2, 311-1104-1, 0805CG270J9B200, 311-1104-6, CC0805JRNPO9BN270B, 311-1300-6-ND, Q2520761A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CC0805JRNPO9BN270 - 914885-CC0805JRNPO9BN270 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0805JRNPO9BN270
914885-CC0805JRNPO9BN270
Ceramic Capacitors - CC0805JRNPO9BN270 914885-CC0805JRNPO9BN270
Manufacturer: Yageo Win Source Part Number: 914885-CC0805JRNPO9B N270 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1300-2-ND, 311-1300-1-ND, 311-1300-6, CC0805JRNP09BN270B, 311-1300-2, 311-1300-1, 223886115279, 311-1104-2, 311-1104-1, 0805CG270J9B200, 311-1104-6, CC0805JRNPO9BN270B, 311-1300-6-ND, Q2520761A

Manufacturer: Yageo
Win Source Part Number: 914885-CC0805JRNPO9BN270
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1300-2-ND, 311-1300-1-ND, 311-1300-6, CC0805JRNP09BN270B, 311-1300-2, 311-1300-1, 223886115279, 311-1104-2, 311-1104-1, 0805CG270J9B200, 311-1104-6, CC0805JRNPO9BN270B, 311-1300-6-ND, Q2520761A

Buy Now Datasheet
CAP CER 27PF 50V 5% NPO 0805 27pF 50V ¦5% C0G NP0 Surface Mount MLCC - CC0805JRNPO9BN270 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 27PF 50V 5% NPO 0805 27pF 50V ¦5% C0G NP0 Surface Mount MLCC
CC0805JRNPO9BN270
CAP CER 27PF 50V 5% NPO 0805 27pF 50V ¦5% C0G NP0 Surface Mount MLCC CC0805JRNPO9BN270
CAP CER 27PF 50V 5% NPO 0805 27pF 50V ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.024"" (0.60mm) - - Digi-Reel«

CAP CER 27PF 50V 5% NPO 0805 27pF 50V ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.024"" (0.60mm) - - Digi-Reel«

Supplier's Site
Ceramic Capacitors - 311-1104-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1104-1-ND
Ceramic Capacitors 311-1104-1-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

27pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1104-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1104-6-ND
Ceramic Capacitors 311-1104-6-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

27pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1104-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1104-2-ND
Ceramic Capacitors 311-1104-2-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

27pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 27pF 50V Capacitor
60-CC0805JRNPO9BN270
SMD 27pF 50V Capacitor 60-CC0805JRNPO9BN270
27pF 50V C0G 5% Ceramic Capacitor 0805 SMD T/R Product overview: CC0805JRNPO9BN270 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805JRNPO9BN270 can be used for catalog matching and distributor lookup.

27pF 50V C0G 5% Ceramic Capacitor 0805 SMD T/R Product overview: CC0805JRNPO9BN270 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805JRNPO9BN270 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 27Pf, 50V, Mlcc, 0805 Rohs Compliant Yageo - 50AJ2798 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 50V, Mlcc, 0805 Rohs Compliant Yageo
50AJ2798
Cap, 27Pf, 50V, Mlcc, 0805 Rohs Compliant Yageo 50AJ2798
CAP, 27PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 27PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CC0805JRNPO9BN270 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805JRNPO9BN270
Ceramic Capacitors CC0805JRNPO9BN270
CAP CER 27PF 50V C0G/NPO 0805

CAP CER 27PF 50V C0G/NPO 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0805JRNPO9BN270
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0805JRNPO9BN270
50V 27pF NP0 ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 27pF NP0 ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 914885-CC0805JRNPO9BN270 CC0805JRNPO9BN270 311-1104-1-ND 311-1104-6-ND 60-CC0805JRNPO9BN270 50AJ2798 CC0805JRNPO9BN270 CC0805JRNPO9BN270
Product Name Ceramic Capacitors - CC0805JRNPO9BN270 CAP CER 27PF 50V 5% NPO 0805 27pF 50V ¦5% C0G NP0 Surface Mount MLCC Ceramic Capacitors Ceramic Capacitors SMD 27pF 50V Capacitor Cap, 27Pf, 50V, Mlcc, 0805 Rohs Compliant Yageo Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-5 microF 2.70E-5 microF 2.70E-5 microF 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH0R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - C1206C101J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details