Yageo USA Ceramic Capacitors CC0805JRNPO0BN200

Description
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-4221-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4221-2-ND
Ceramic Capacitors 311-4221-2-ND
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4221-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4221-6-ND
Ceramic Capacitors 311-4221-6-ND
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4221-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4221-1-ND
Ceramic Capacitors 311-4221-1-ND
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0805JRNPO0BN200 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805JRNPO0BN200
Ceramic Capacitors CC0805JRNPO0BN200
CAP CER 20PF 100V C0G/NPO 0805

CAP CER 20PF 100V C0G/NPO 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 311-4221-2-ND 311-4221-6-ND CC0805JRNPO0BN200
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Thin Film Capacitors - 1761-CSA-BD-10X10X6-G-3R3-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details