Cap Ceramic 0.001uF 50V C0G 5% Pad SMD 0805 125°C T/R Product overview: CC0805JRNP09BN102 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805JRNP09BN102
Manufacturer: Yageo
Win Source Part Number: 713915-CC0805JRNP09B
Manufacturer Homepage: www.yageo.com
Reference Date Code: 1536+
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-CC0805JRNP09BN102 | 713915-CC0805JRNP09BN102 |
| Product Name | SMD 0.001uF 50V Capacitor | Ceramic Capacitors - CC0805JRNP09BN102 |
| Configuration / Form Factor | Chip Capacitor | |
| RoHS Compliant | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition |