General Features
Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem
| Yageo USA | |
|---|---|
| Product Category | Capacitors |
| Product Number | CC0805JCX7RYBB271 |
| Product Name | Mid-Voltage MLCC |
| Configuration / Form Factor | Chip Capacitor |