Yageo USA Ceramic Capacitors CC0805GRNPOBBN121

Description
120pF ±2% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
120pF ±2% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0805GRNPOBBN121TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805GRNPOBBN121TR-ND
Ceramic Capacitors 13-CC0805GRNPOBBN121TR-ND
120pF ±2% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

120pF ±2% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CC0805GRNPOBBN121 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CC0805GRNPOBBN121
Capacitors - Ceramic Capacitors CC0805GRNPOBBN121
CAP CER 120PF 500V C0G/NPO 0805

CAP CER 120PF 500V C0G/NPO 0805

Supplier's Site
Mlcc Capacitor, 120Pf, 500V, 0805; Capacitance Yageo - 33AK5509 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 120Pf, 500V, 0805; Capacitance Yageo
33AK5509
Mlcc Capacitor, 120Pf, 500V, 0805; Capacitance Yageo 33AK5509
MLCC CAPACITOR, 120PF, 500V, 0805; Capacitance:120pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:2mm RoHS Compliant: Yes

MLCC CAPACITOR, 120PF, 500V, 0805; Capacitance:120pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 120Pf, 500V, 0805; Capacitance Yageo - 33AK5510 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 120Pf, 500V, 0805; Capacitance Yageo
33AK5510
Mlcc Capacitor, 120Pf, 500V, 0805; Capacitance Yageo 33AK5510
MLCC CAPACITOR, 120PF, 500V, 0805; Capacitance:120pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:2mm RoHS Compliant: Yes

MLCC CAPACITOR, 120PF, 500V, 0805; Capacitance:120pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0805GRNPOBBN121TR-ND CC0805GRNPOBBN121 33AK5509
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Mlcc Capacitor, 120Pf, 500V, 0805; Capacitance Yageo
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250A042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details