3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 3.3PF 50V C0G/NPO 0805
50V 3.3pF NP0 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 3.3PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 311-4144-1-ND | 311-4144-6-ND | CC0805CRNPO9BN3R3 | CC0805CRNPO9BN3R3 | 50AJ2752 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 3.3Pf, 50V, Mlcc, 0805 Rohs Compliant Yageo |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |