KEMET Electronics Corporation Ceramic Capacitors CC0805C822J4HACTU

Description
8200pF ±5% 16V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
8200pF ±5% 16V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CC0805C822J4HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CC0805C822J4HACTUTR-ND
Ceramic Capacitors 399-CC0805C822J4HACTUTR-ND
8200pF ±5% 16V Ceramic Capacitor X8R 0805 (2012 Metric)

8200pF ±5% 16V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CC0805C822J4HACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CC0805C822J4HACTUCT-ND
Ceramic Capacitors 399-CC0805C822J4HACTUCT-ND
CAP CER 8200PF 16V X8R 0805

CAP CER 8200PF 16V X8R 0805

Buy Now Datasheet
Ceramic Capacitors - 399-CC0805C822J4HACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8200PF 16V X8R 0805

CAP CER 8200PF 16V X8R 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-CC0805C822J4HACTUTR-ND 399-CC0805C822J4HACTUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 336SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers