Cap Ceramic 0.33uF 16V Y5V -20% to 80% Pad SMD 0603 85°C T/R Product overview: CC0603ZRY5V7BB334 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603ZRY5V7BB334
0.33µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
0.33µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
0.33µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
CAP, 0.33UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES
CAP, 0.33UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES
Multilayer Ceramic Capacitors MLCC - SMD/SMT 330nF Y5V -20/+80% 16V
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CC0603ZRY5V7BB334 | 311-4115-1-ND | 311-4115-6-ND | 26AK1916 | 898-CC0603ZRY5V7BB334 |
| Product Name | SMD 0.33uF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.33Uf, 16V, Mlcc, 0603 Rohs Compliant Yageo | Multilayer Ceramic Capacitors MLCC - SMD/SMT 330nF Y5V -20/+80% 16V |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Y5V | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |