Yageo USA High Capacitance MLCC CC0603ZRY5V7BB225

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC0603ZRY5V7BB225 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC0603ZRY5V7BB225
High Capacitance MLCC CC0603ZRY5V7BB225
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
Ceramic Capacitors - 311-3416-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3416-2-ND
Ceramic Capacitors 311-3416-2-ND
2.2µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

2.2µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3416-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3416-6-ND
Ceramic Capacitors 311-3416-6-ND
2.2µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

2.2µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3416-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3416-1-ND
Ceramic Capacitors 311-3416-1-ND
2.2µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

2.2µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 16V Capacitor
60-CC0603ZRY5V7BB225
SMD 2.2uF 16V Capacitor 60-CC0603ZRY5V7BB225
Cap Ceramic 2.2uF 16V Y5V -20% to 80% Pad SMD 0603 85°C T/R Product overview: CC0603ZRY5V7BB225 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603ZRY5V7BB225 can be used for catalog matching and distributor lookup.

Cap Ceramic 2.2uF 16V Y5V -20% to 80% Pad SMD 0603 85°C T/R Product overview: CC0603ZRY5V7BB225 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603ZRY5V7BB225 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cc Series, 2.2 F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] Rohs Compliant Yageo - 59M4936 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 2.2 F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] Rohs Compliant Yageo
59M4936
Multilayer Ceramic Capacitor, Cc Series, 2.2 F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] Rohs Compliant Yageo 59M4936
Multilayer Ceramic Capacitor, CC Series, 2.2 - F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 2.2 - F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0603ZRY5V7BB225 311-3416-2-ND 311-3416-6-ND 60-CC0603ZRY5V7BB225 59M4936
Product Name High Capacitance MLCC Ceramic Capacitors Ceramic Capacitors SMD 2.2uF 16V Capacitor Multilayer Ceramic Capacitor, Cc Series, 2.2 F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Capacitance Range 2.20E6 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %) -20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers