Yageo USA Ceramic Capacitors CC0603ZPY5V6BB474

Description
0.47µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603ZPY5V6BB474TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603ZPY5V6BB474TR-ND
Ceramic Capacitors 13-CC0603ZPY5V6BB474TR-ND
0.47µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.47µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0603ZPY5V6BB474
CAP CER 0.47UF 10V Y5V 0603

CAP CER 0.47UF 10V Y5V 0603

Supplier's Site
Ceramic Capacitors - CC0603ZPY5V6BB474 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603ZPY5V6BB474
Ceramic Capacitors CC0603ZPY5V6BB474
CAP CER 0.47UF 10V Y5V 0603

CAP CER 0.47UF 10V Y5V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0603ZPY5V6BB474TR-ND CC0603ZPY5V6BB474 CC0603ZPY5V6BB474
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX393K - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1908450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Thin Film Capacitors - 1761-CSM-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details