CAP CER 0.047UF 50V Y5V 0603
CAP CER 0.047UF 50V Y5V 0603
0.047µF ±20% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Multilayer Ceramic Capacitor, CC Series, 0.047 - F, - 20%, Y5V, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP CER 0.047UF 50V Y5V 0603
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 13-CC0603MRY5V9BB473CT-ND | 13-CC0603MRY5V9BB473DKR-ND | 68C4417 | CC0603MRY5V9BB473 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Cc Series, 0.047 F, 20%, Y5V, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |