Yageo USA Ceramic Capacitors CC0603MRX6S5BB106

Description
10µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603MRX6S5BB106DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MRX6S5BB106DKR-ND
Ceramic Capacitors 13-CC0603MRX6S5BB106DKR-ND
10µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603MRX6S5BB106CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MRX6S5BB106CT-ND
Ceramic Capacitors 13-CC0603MRX6S5BB106CT-ND
10µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603MRX6S5BB106TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MRX6S5BB106TR-ND
Ceramic Capacitors 13-CC0603MRX6S5BB106TR-ND
10µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
Surface Mount Multilayer Ceramic Capacitors Product overview: CC0603MRX6S5BB106 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603MRX6S5BB106 can be used for catalog matching and distributor lookup.

Surface Mount Multilayer Ceramic Capacitors Product overview: CC0603MRX6S5BB106 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603MRX6S5BB106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo - 09AK1022 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo
09AK1022
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo 09AK1022
CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo - 90AJ5847 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo
90AJ5847
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo 90AJ5847
CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0603MRX6S5BB106DKR-ND 13-CC0603MRX6S5BB106CT-ND 60-CC0603MRX6S5BB106 09AK1022
Product Name Ceramic Capacitors Ceramic Capacitors SMD Capacitor Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details