Yageo USA Ceramic Capacitors CC0603MPX7R8BB104

Description
0.1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603MPX7R8BB104TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MPX7R8BB104TR-ND
Ceramic Capacitors 13-CC0603MPX7R8BB104TR-ND
0.1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603MPX7R8BB104DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MPX7R8BB104DKR-ND
Ceramic Capacitors 13-CC0603MPX7R8BB104DKR-ND
CAP CER 0.1UF 25V X7R 0603

CAP CER 0.1UF 25V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603MPX7R8BB104CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MPX7R8BB104CT-ND
Ceramic Capacitors 13-CC0603MPX7R8BB104CT-ND
CAP CER 0.1UF 25V X7R 0603

CAP CER 0.1UF 25V X7R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0603MPX7R8BB104
CAP CER 0.1UF 25V X7R 0603

CAP CER 0.1UF 25V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0603MPX7R8BB104TR-ND 13-CC0603MPX7R8BB104DKR-ND CC0603MPX7R8BB104
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - CK06BX474K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers