Yageo USA High Capacitance MLCC CC0603MPX5R5BB106

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC0603MPX5R5BB106 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC0603MPX5R5BB106
High Capacitance MLCC CC0603MPX5R5BB106
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
Ceramic Capacitors - 13-CC0603MPX5R5BB106DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MPX5R5BB106DKR-ND
Ceramic Capacitors 13-CC0603MPX5R5BB106DKR-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603MPX5R5BB106TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MPX5R5BB106TR-ND
Ceramic Capacitors 13-CC0603MPX5R5BB106TR-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603MPX5R5BB106CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MPX5R5BB106CT-ND
Ceramic Capacitors 13-CC0603MPX5R5BB106CT-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number CC0603MPX5R5BB106 13-CC0603MPX5R5BB106DKR-ND 13-CC0603MPX5R5BB106TR-ND
Product Name High Capacitance MLCC Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Capacitance Range 1.00E7 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C102K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details