Yageo USA Ceramic Capacitors CC0603KRX7R7BB563

Description
0.056µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-4075-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4075-6-ND
Ceramic Capacitors 311-4075-6-ND
0.056µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.056µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4075-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4075-2-ND
Ceramic Capacitors 311-4075-2-ND
0.056µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.056µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4075-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4075-1-ND
Ceramic Capacitors 311-4075-1-ND
0.056µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.056µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cc Series, 0.056 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Yageo - 69C9559 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 0.056 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Yageo
69C9559
Multilayer Ceramic Capacitor, Cc Series, 0.056 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Yageo 69C9559
Multilayer Ceramic Capacitor, CC Series, 0.056 - F, - 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 0.056 - F, - 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 311-4075-6-ND 311-4075-2-ND 69C9559
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cc Series, 0.056 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers