Yageo USA Ceramic Capacitors CC0603KRX7R6BB102

Description
1000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-4053-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4053-2-ND
Ceramic Capacitors 311-4053-2-ND
1000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4053-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4053-6-ND
Ceramic Capacitors 311-4053-6-ND
1000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4053-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4053-1-ND
Ceramic Capacitors 311-4053-1-ND
1000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
CAP CER 1000PF 10V X7R 0603 - 898-CC0603KRX7R6BB102 - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 10V X7R 0603
898-CC0603KRX7R6BB102
CAP CER 1000PF 10V X7R 0603 898-CC0603KRX7R6BB102
CAP CER 1000PF 10V X7R 0603

CAP CER 1000PF 10V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 311-4053-2-ND 311-4053-6-ND 898-CC0603KRX7R6BB102
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 1000PF 10V X7R 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 226UVK050MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details