Yageo USA Ceramic Capacitors CC0603KPX7R9BB391

Description
390pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
390pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603KPX7R9BB391TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KPX7R9BB391TR-ND
Ceramic Capacitors 13-CC0603KPX7R9BB391TR-ND
390pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

390pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603KPX7R9BB391CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KPX7R9BB391CT-ND
Ceramic Capacitors 13-CC0603KPX7R9BB391CT-ND
CAP CER 390PF 50V X7R 0603

CAP CER 390PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603KPX7R9BB391DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KPX7R9BB391DKR-ND
Ceramic Capacitors 13-CC0603KPX7R9BB391DKR-ND
CAP CER 390PF 50V X7R 0603

CAP CER 390PF 50V X7R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0603KPX7R9BB391
CAP CER 390PF 50V X7R 0603

CAP CER 390PF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0603KPX7R9BB391TR-ND 13-CC0603KPX7R9BB391DKR-ND CC0603KPX7R9BB391
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers