General Features
Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing
1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 1500PF 50V X7R 0603
CAP CER 1500PF 50V X7R 0603
CAP CER 1500PF 50V X7R 0603
| Yageo USA | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC0603KPX7R9BB152 | 13-CC0603KPX7R9BB152TR-ND | 13-CC0603KPX7R9BB152DKR-ND | CC0603KPX7R9BB152 |
| Product Name | General Purpose MLCC | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | ||
| Applications | General Purpose | General Purpose | General Purpose | General Purpose; General Purpose |
| Capacitance Range | 1500 microF | 0.0015 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |