Yageo USA Ceramic Capacitors CC0603KPX7R0BB104

Description
CAP MLCC X7R 100 NF 100V
Request a Quote Datasheet
Description
CAP MLCC X7R 100 NF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603KPX7R0BB104DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KPX7R0BB104DKR-ND
Ceramic Capacitors 13-CC0603KPX7R0BB104DKR-ND
CAP MLCC X7R 100 NF 100V

CAP MLCC X7R 100 NF 100V

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603KPX7R0BB104CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KPX7R0BB104CT-ND
Ceramic Capacitors 13-CC0603KPX7R0BB104CT-ND
CAP MLCC X7R 100 NF 100V

CAP MLCC X7R 100 NF 100V

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603KPX7R0BB104TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KPX7R0BB104TR-ND
Ceramic Capacitors 13-CC0603KPX7R0BB104TR-ND
CAP MLCC X7R 100 NF 100V

CAP MLCC X7R 100 NF 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 13-CC0603KPX7R0BB104DKR-ND 13-CC0603KPX7R0BB104CT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - C0805C471J5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers