Yageo USA Ceramic Capacitors CC0603JRNPO7BN270

Description
CAP CER 27PF 16V C0G/NPO 0603
Request a Quote Datasheet
Description
CAP CER 27PF 16V C0G/NPO 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603JRNPO7BN270CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603JRNPO7BN270CT-ND
Ceramic Capacitors 13-CC0603JRNPO7BN270CT-ND
CAP CER 27PF 16V C0G/NPO 0603

CAP CER 27PF 16V C0G/NPO 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603JRNPO7BN270TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603JRNPO7BN270TR-ND
Ceramic Capacitors 13-CC0603JRNPO7BN270TR-ND
27pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603JRNPO7BN270DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603JRNPO7BN270DKR-ND
Ceramic Capacitors 13-CC0603JRNPO7BN270DKR-ND
CAP CER 27PF 16V C0G/NPO 0603

CAP CER 27PF 16V C0G/NPO 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0603JRNPO7BN270
CAP CER 27PF 16V C0G/NPO 0603

CAP CER 27PF 16V C0G/NPO 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0603JRNPO7BN270CT-ND 13-CC0603JRNPO7BN270DKR-ND CC0603JRNPO7BN270
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details