Manufacturer: Yageo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135480-CC0603JRNP09
Voltage Rating: 50 V
Length: 1.6 mm
Capacitance: 270 pF
Tolerance: 5 %
Height: 810 µm
Width: 800 µm
Categories: Custom Parts
Case / Package: 0603
Halogen Free: Halogen Free
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
Voltage Rating (DC): 50 V
Dielectric: NP0
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1135480-CC0603JRNP09BN271 |
| Product Name | Custom Parts - Custom Parts (B - D) - CC0603JRNP09BN271 |