Yageo USA Mid-Voltage MLCC CC0603GRNPO0BN101

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC0603GRNPO0BN101 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC0603GRNPO0BN101
Mid-Voltage MLCC CC0603GRNPO0BN101
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Ceramic Capacitors - 13-CC0603GRNPO0BN101TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603GRNPO0BN101TR-ND
Ceramic Capacitors 13-CC0603GRNPO0BN101TR-ND
100pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603GRNPO0BN101CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603GRNPO0BN101CT-ND
Ceramic Capacitors 13-CC0603GRNPO0BN101CT-ND
CAP CER 100PF 100V C0G/NPO 0603

CAP CER 100PF 100V C0G/NPO 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603GRNPO0BN101DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603GRNPO0BN101DKR-ND
Ceramic Capacitors 13-CC0603GRNPO0BN101DKR-ND
CAP CER 100PF 100V C0G/NPO 0603

CAP CER 100PF 100V C0G/NPO 0603

Buy Now Datasheet
Ceramic Capacitors - CC0603GRNPO0BN101 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603GRNPO0BN101
Ceramic Capacitors CC0603GRNPO0BN101
CAP CER 100PF 100V C0G/NPO 0603

CAP CER 100PF 100V C0G/NPO 0603

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC0603GRNPO0BN101 13-CC0603GRNPO0BN101TR-ND 13-CC0603GRNPO0BN101DKR-ND CC0603GRNPO0BN101
Product Name Mid-Voltage MLCC Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Capacitance Range 100 microF 1.00E-4 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GP310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
Ceramic Capacitors - C17AH3R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details