Yageo USA SMD 27pF 50V Capacitor CC0603FRNPO9BN270

Description
27pF 50V C0G 1% MLCC Capacitor 0603 SMD Product overview: CC0603FRNPO9BN270 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603FRNPO9BN270 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
27pF 50V C0G 1% MLCC Capacitor 0603 SMD Product overview: CC0603FRNPO9BN270 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603FRNPO9BN270 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 27pF 50V Capacitor
60-CC0603FRNPO9BN270
SMD 27pF 50V Capacitor 60-CC0603FRNPO9BN270
27pF 50V C0G 1% MLCC Capacitor 0603 SMD Product overview: CC0603FRNPO9BN270 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603FRNPO9BN270 can be used for catalog matching and distributor lookup.

27pF 50V C0G 1% MLCC Capacitor 0603 SMD Product overview: CC0603FRNPO9BN270 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603FRNPO9BN270 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 311-3892-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3892-6-ND
Ceramic Capacitors 311-3892-6-ND
27pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3892-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3892-2-ND
Ceramic Capacitors 311-3892-2-ND
27pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3892-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3892-1-ND
Ceramic Capacitors 311-3892-1-ND
27pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1036269-CC0603FRNPO9BN270 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1036269-CC0603FRNPO9BN270
Capacitors - Ceramic Capacitors 1036269-CC0603FRNPO9BN270
Win Source Part Number: 1036269-CC0603FRNPO9 BN270 Category: Capacitors>Ceramic Capacitors Series: CC Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 27 pF Tolerance: ±1% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C0603C270F5GACTU; GRM1885C1H270FA01D; GRM1885C1H270FA01J; C0603C270J5GACTU; CC0603JRNPO9BN270; GRM1885C1H270JA01D; CL10C270JB8NNNCCC060 3FRNPO9 BN270; CC0603FRNPO9-BN270; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: YAGEO Other Names: 311-3892-6,CC0603FRN PO9BN270-ND,0603CG27 0F9B200,223886718279 ,311-3892-2,311-3892 -1

Win Source Part Number: 1036269-CC0603FRNPO9BN270
Category: Capacitors>Ceramic Capacitors
Series: CC
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 27 pF
Tolerance: ±1%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): C0603C270F5GACTU; GRM1885C1H270FA01D; GRM1885C1H270FA01J; C0603C270J5GACTU; CC0603JRNPO9BN270; GRM1885C1H270JA01D; CL10C270JB8NNNCCC0603FRNPO9 BN270; CC0603FRNPO9-BN270;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: YAGEO
Other Names: 311-3892-6,CC0603FRNPO9BN270-ND,0603CG270F9B200,223886718279,311-3892-2,311-3892-1

Buy Now Datasheet
Cap, 27Pf, 50V, Mlcc, 0603 Rohs Compliant Yageo - 50AJ2609 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 50V, Mlcc, 0603 Rohs Compliant Yageo
50AJ2609
Cap, 27Pf, 50V, Mlcc, 0603 Rohs Compliant Yageo 50AJ2609
CAP, 27PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 27PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 27Pf, 50V, Mlcc, 0603 Rohs Compliant Yageo - 26AK1789 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 50V, Mlcc, 0603 Rohs Compliant Yageo
26AK1789
Cap, 27Pf, 50V, Mlcc, 0603 Rohs Compliant Yageo 26AK1789
CAP, 27PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 27PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CC0603FRNPO9BN270 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603FRNPO9BN270
Ceramic Capacitors CC0603FRNPO9BN270
CAP CER 27PF 50V C0G/NPO 0603

CAP CER 27PF 50V C0G/NPO 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0603FRNPO9BN270
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0603FRNPO9BN270
50V 27pF NP0 ±1% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 27pF NP0 ±1% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CC0603FRNPO9BN270 311-3892-6-ND 311-3892-2-ND 1036269-CC0603FRNPO9BN270 50AJ2609 CC0603FRNPO9BN270 CC0603FRNPO9BN270
Product Name SMD 27pF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 27Pf, 50V, Mlcc, 0603 Rohs Compliant Yageo Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.70E-5 microF 2.70E-5 microF 2.70E-5 microF 2.70E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40R105M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF270K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details