Yageo USA General Purpose MLCC CC0402ZRY5V7BB474

Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet
Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose MLCC - CC0402ZRY5V7BB474 - Yageo USA
Milpitas, CA, United States
General Purpose MLCC
CC0402ZRY5V7BB474
General Purpose MLCC CC0402ZRY5V7BB474
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing

General Features


Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing

Supplier's Site
Singapore, Singapore
SMD 0.47uF 16V Capacitor
60-CC0402ZRY5V7BB474
SMD 0.47uF 16V Capacitor 60-CC0402ZRY5V7BB474
Cap Ceramic 0.47uF 16V Y5V -20% to 80% Pad SMD 0402 85°C T/R Product overview: CC0402ZRY5V7BB474 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402ZRY5V7BB474 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.47uF 16V Y5V -20% to 80% Pad SMD 0402 85°C T/R Product overview: CC0402ZRY5V7BB474 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402ZRY5V7BB474 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358527-CC0402ZRY5V7BB474 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358527-CC0402ZRY5V7BB474
Capacitors - Ceramic Capacitors 1358527-CC0402ZRY5V7BB474
Win Source Part Number: 1358527-CC0402ZRY5V7 BB474 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: CC Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.47 µF Tolerance: -20%, +80% Voltage - Rated: 16V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5V (F) Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358527-CC0402ZRY5V7BB474
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: CC
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.47 µF
Tolerance: -20%, +80%
Voltage - Rated: 16V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5V (F)
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Ceramic Capacitors - 311-1735-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1735-6-ND
Ceramic Capacitors 311-1735-6-ND
0.47µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

0.47µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1735-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1735-1-ND
Ceramic Capacitors 311-1735-1-ND
0.47µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

0.47µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1735-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1735-2-ND
Ceramic Capacitors 311-1735-2-ND
0.47µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

0.47µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0402ZRY5V7BB474 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402ZRY5V7BB474
Ceramic Capacitors CC0402ZRY5V7BB474
CAP CER 0.47UF 16V Y5V 0402

CAP CER 0.47UF 16V Y5V 0402

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0402ZRY5V7BB474 60-CC0402ZRY5V7BB474 1358527-CC0402ZRY5V7BB474 311-1735-6-ND 311-1735-1-ND CC0402ZRY5V7BB474
Product Name General Purpose MLCC SMD 0.47uF 16V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose General Purpose General Purpose General Purpose
Capacitance Range 470000 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers