Yageo USA General Purpose MLCC CC0402ZRY5V7BB154

Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet
Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose MLCC - CC0402ZRY5V7BB154 - Yageo USA
Milpitas, CA, United States
General Purpose MLCC
CC0402ZRY5V7BB154
General Purpose MLCC CC0402ZRY5V7BB154
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing

General Features


Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing

Supplier's Site
Ceramic Capacitors - CC0402ZRY5V7BB154-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CC0402ZRY5V7BB154-ND
Ceramic Capacitors CC0402ZRY5V7BB154-ND
0.15µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

0.15µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0402ZRY5V7BB154
CAP CER 0.15UF 16V Y5V 0402

CAP CER 0.15UF 16V Y5V 0402

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CC0402ZRY5V7BB154 CC0402ZRY5V7BB154-ND CC0402ZRY5V7BB154
Product Name General Purpose MLCC Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose General Purpose General Purpose; General Purpose
Capacitance Range 150000 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers