Yageo USA Ceramic Capacitors CC0402MRX7R9BB104

Description
CAP MLCC X7R 100 NF 50V
Request a Quote Datasheet
Description
CAP MLCC X7R 100 NF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0402MRX7R9BB104DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402MRX7R9BB104DKR-ND
Ceramic Capacitors 13-CC0402MRX7R9BB104DKR-ND
CAP MLCC X7R 100 NF 50V

CAP MLCC X7R 100 NF 50V

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402MRX7R9BB104CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402MRX7R9BB104CT-ND
Ceramic Capacitors 13-CC0402MRX7R9BB104CT-ND
CAP MLCC X7R 100 NF 50V

CAP MLCC X7R 100 NF 50V

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402MRX7R9BB104TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402MRX7R9BB104TR-ND
Ceramic Capacitors 13-CC0402MRX7R9BB104TR-ND
CAP MLCC X7R 100 NF 50V

CAP MLCC X7R 100 NF 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 13-CC0402MRX7R9BB104DKR-ND 13-CC0402MRX7R9BB104CT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 337SVH035MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers