General Features
Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing
CAP CER 0.1UF 10V X5R 0402
CAP CER 0.1UF 10V X5R 0402
CAP CER 0.1UF 10V X5R 0402
CAP CER 100NF 10V X5R 0402
CAP CER 0.1UF 10V X5R 0402
| Yageo USA | DigiKey | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC0402MPX5R6BB104 | 13-CC0402MPX5R6BB104TR-ND | 13-CC0402MPX5R6BB104DKR-ND | CC0402MPX5R6BB104 | CC0402MPX5R6BB104 |
| Product Name | General Purpose MLCC | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | Single-Layer | ||
| Applications | General Purpose | General Purpose | General Purpose | General Purpose | General Purpose; General Purpose |
| Capacitance Range | 100000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |