Yageo USA Ceramic Capacitors CC0402MPX5R5BB106

Description
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0402MPX5R5BB106DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402MPX5R5BB106DKR-ND
Ceramic Capacitors 13-CC0402MPX5R5BB106DKR-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402MPX5R5BB106CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402MPX5R5BB106CT-ND
Ceramic Capacitors 13-CC0402MPX5R5BB106CT-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402MPX5R5BB106TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402MPX5R5BB106TR-ND
Ceramic Capacitors 13-CC0402MPX5R5BB106TR-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0402MPX5R5BB106 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402MPX5R5BB106
Ceramic Capacitors CC0402MPX5R5BB106
CAP CER 10UF 6.3V X5R 0402

CAP CER 10UF 6.3V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0402MPX5R5BB106DKR-ND 13-CC0402MPX5R5BB106CT-ND CC0402MPX5R5BB106
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers