Yageo USA General Purpose MLCC CC0402KRX7R9BB471

Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet
Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose MLCC - CC0402KRX7R9BB471 - Yageo USA
Milpitas, CA, United States
General Purpose MLCC
CC0402KRX7R9BB471
General Purpose MLCC CC0402KRX7R9BB471
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing

General Features


Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing

Supplier's Site
Capacitors - Ceramic Capacitors - 1111258-CC0402KRX7R9BB471 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1111258-CC0402KRX7R9BB471
Capacitors - Ceramic Capacitors 1111258-CC0402KRX7R9BB471
Win Source Part Number: 1111258-CC0402KRX7R9 BB471 Category: Capacitors>Ceramic Capacitors Series: CC Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CC0402KRX7R9BB471.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: YAGEO Other Names: 04022R471K9B20D,2238 58715618,311-1028-2, 311-1028-1,04022R471 K9B200,311-1028-6

Win Source Part Number: 1111258-CC0402KRX7R9BB471
Category: Capacitors>Ceramic Capacitors
Series: CC
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CC0402KRX7R9BB471.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: YAGEO
Other Names: 04022R471K9B20D,223858715618,311-1028-2,311-1028-1,04022R471K9B200,311-1028-6

Buy Now Datasheet
Singapore, Singapore
SMD 470pF 50V Capacitor
60-CC0402KRX7R9BB471
SMD 470pF 50V Capacitor 60-CC0402KRX7R9BB471
Capacitor 470pF 50V X7R 10% 0402 Ceramic MLCC SMD T/R Product overview: CC0402KRX7R9BB471 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402KRX7R9BB471 can be used for catalog matching and distributor lookup.

Capacitor 470pF 50V X7R 10% 0402 Ceramic MLCC SMD T/R Product overview: CC0402KRX7R9BB471 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402KRX7R9BB471 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 311-1028-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1028-6-ND
Ceramic Capacitors 311-1028-6-ND
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1028-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1028-1-ND
Ceramic Capacitors 311-1028-1-ND
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1028-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1028-2-ND
Ceramic Capacitors 311-1028-2-ND
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1992262 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992262
MLCCs - Multilayer Ceramic Capacitors 1992262
Yageo CC0402KRX7R9BB471

Yageo CC0402KRX7R9BB471

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1992263P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992263P
MLCCs - Multilayer Ceramic Capacitors 1992263P
Yageo CC0402KRX7R9BB471

Yageo CC0402KRX7R9BB471

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1992263 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992263
MLCCs - Multilayer Ceramic Capacitors 1992263
Yageo CC0402KRX7R9BB471

Yageo CC0402KRX7R9BB471

Supplier's Site
CAP CER 470PF 50V 10% X7R 0402 470pF 50V ¦10% X7R Surface Mount MLCC - CC0402KRX7R9BB471 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 470PF 50V 10% X7R 0402 470pF 50V ¦10% X7R Surface Mount MLCC
CC0402KRX7R9BB471
CAP CER 470PF 50V 10% X7R 0402 470pF 50V ¦10% X7R Surface Mount MLCC CC0402KRX7R9BB471
CAP CER 470PF 50V 10% X7R 0402 470pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«

CAP CER 470PF 50V 10% X7R 0402 470pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0402KRX7R9BB471
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0402KRX7R9BB471
50V 470pF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 470pF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC0402KRX7R9BB471 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402KRX7R9BB471
Ceramic Capacitors CC0402KRX7R9BB471
CAP CER 470PF 50V X7R 0402

CAP CER 470PF 50V X7R 0402

Supplier's Site Datasheet
CAP CER 470PF 50V X7R 0402 - 898-CC0402KRX7R9BB471 - Utmel Electronic Limited
Hong Kong, China
CAP CER 470PF 50V X7R 0402
898-CC0402KRX7R9BB471
CAP CER 470PF 50V X7R 0402 898-CC0402KRX7R9BB471
CAP CER 470PF 50V X7R 0402

CAP CER 470PF 50V X7R 0402

Supplier's Site
Multilayer Ceramic Capacitor, Cc Series, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo - 69C9552 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo
69C9552
Multilayer Ceramic Capacitor, Cc Series, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo 69C9552
Multilayer Ceramic Capacitor, CC Series, 470 pF, - 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 470 pF, - 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0402KRX7R9BB471 1111258-CC0402KRX7R9BB471 60-CC0402KRX7R9BB471 311-1028-6-ND 311-1028-1-ND 1992262 1992263P CC0402KRX7R9BB471 CC0402KRX7R9BB471 CC0402KRX7R9BB471 898-CC0402KRX7R9BB471 69C9552
Product Name General Purpose MLCC Capacitors - Ceramic Capacitors SMD 470pF 50V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors CAP CER 470PF 50V 10% X7R 0402 470pF 50V ¦10% X7R Surface Mount MLCC Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors CAP CER 470PF 50V X7R 0402 Multilayer Ceramic Capacitor, Cc Series, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications General Purpose General Purpose General Purpose General Purpose
Capacitance Range 470 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details