Yageo USA General Purpose MLCC CC0402KRX7R8BB331

Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet
Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose MLCC - CC0402KRX7R8BB331 - Yageo USA
Milpitas, CA, United States
General Purpose MLCC
CC0402KRX7R8BB331
General Purpose MLCC CC0402KRX7R8BB331
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing

General Features


Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing

Supplier's Site
Ceramic Capacitors - 13-CC0402KRX7R8BB331TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402KRX7R8BB331TR-ND
Ceramic Capacitors 13-CC0402KRX7R8BB331TR-ND
330pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402KRX7R8BB331DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402KRX7R8BB331DKR-ND
Ceramic Capacitors 13-CC0402KRX7R8BB331DKR-ND
CAP CER 330PF 25V X7R 0402

CAP CER 330PF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402KRX7R8BB331CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402KRX7R8BB331CT-ND
Ceramic Capacitors 13-CC0402KRX7R8BB331CT-ND
CAP CER 330PF 25V X7R 0402

CAP CER 330PF 25V X7R 0402

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number CC0402KRX7R8BB331 13-CC0402KRX7R8BB331TR-ND 13-CC0402KRX7R8BB331DKR-ND
Product Name General Purpose MLCC Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose General Purpose General Purpose
Capacitance Range 330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier - 10C2689 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
View Details
Aluminium Capacitors - 1701093 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details