Yageo USA SMD 0.0022uF 10V Capacitor CC0402KRX7R6BB222

Description
Cap Ceramic 0.0022uF 10V X7R 10% Pad SMD 0402 125°C T/R Product overview: CC0402KRX7R6BB222 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402KRX7R6BB222 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.0022uF 10V X7R 10% Pad SMD 0402 125°C T/R Product overview: CC0402KRX7R6BB222 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402KRX7R6BB222 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.0022uF 10V Capacitor
60-CC0402KRX7R6BB222
SMD 0.0022uF 10V Capacitor 60-CC0402KRX7R6BB222
Cap Ceramic 0.0022uF 10V X7R 10% Pad SMD 0402 125°C T/R Product overview: CC0402KRX7R6BB222 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402KRX7R6BB222 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0022uF 10V X7R 10% Pad SMD 0402 125°C T/R Product overview: CC0402KRX7R6BB222 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402KRX7R6BB222 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358637-CC0402KRX7R6BB222 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358637-CC0402KRX7R6BB222
Capacitors - Ceramic Capacitors 1358637-CC0402KRX7R6BB222
Win Source Part Number: 1358637-CC0402KRX7R6 BB222 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: CC Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 10V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358637-CC0402KRX7R6BB222
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: CC
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 2200 pF
Tolerance: ±10%
Voltage - Rated: 10V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Ceramic Capacitors - 311-3792-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3792-1-ND
Ceramic Capacitors 311-3792-1-ND
2200pF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3792-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3792-2-ND
Ceramic Capacitors 311-3792-2-ND
2200pF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3792-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3792-6-ND
Ceramic Capacitors 311-3792-6-ND
2200pF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0402KRX7R6BB222 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402KRX7R6BB222
Ceramic Capacitors CC0402KRX7R6BB222
CAP CER 2200PF 10V X7R 0402

CAP CER 2200PF 10V X7R 0402

Supplier's Site Datasheet
CAP CER 2200PF 10V X7R 0402 - 898-CC0402KRX7R6BB222 - Utmel Electronic Limited
Hong Kong, China
CAP CER 2200PF 10V X7R 0402
898-CC0402KRX7R6BB222
CAP CER 2200PF 10V X7R 0402 898-CC0402KRX7R6BB222
CAP CER 2200PF 10V X7R 0402

CAP CER 2200PF 10V X7R 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CC0402KRX7R6BB222 1358637-CC0402KRX7R6BB222 311-3792-1-ND 311-3792-6-ND CC0402KRX7R6BB222 898-CC0402KRX7R6BB222
Product Name SMD 0.0022uF 10V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER 2200PF 10V X7R 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details