Yageo USA Ceramic Capacitors CC0402KRX7R0BB331

Description
330pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0402KRX7R0BB331TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402KRX7R0BB331TR-ND
Ceramic Capacitors 13-CC0402KRX7R0BB331TR-ND
330pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402KRX7R0BB331CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402KRX7R0BB331CT-ND
Ceramic Capacitors 13-CC0402KRX7R0BB331CT-ND
CAP CER 330PF 100V X7R 0402

CAP CER 330PF 100V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402KRX7R0BB331DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402KRX7R0BB331DKR-ND
Ceramic Capacitors 13-CC0402KRX7R0BB331DKR-ND
CAP CER 330PF 100V X7R 0402

CAP CER 330PF 100V X7R 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 13-CC0402KRX7R0BB331TR-ND 13-CC0402KRX7R0BB331DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details