Yageo USA SMD 4.7uF 6.3V Capacitor CC0402KRX5R5BB475

Description
Cap Ceramic 4.7uF 6.3V X5R 10% Pad SMD 0402 85°C T/R Product overview: CC0402KRX5R5BB475 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402KRX5R5BB475 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 4.7uF 6.3V X5R 10% Pad SMD 0402 85°C T/R Product overview: CC0402KRX5R5BB475 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402KRX5R5BB475 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 6.3V Capacitor
60-CC0402KRX5R5BB475
SMD 4.7uF 6.3V Capacitor 60-CC0402KRX5R5BB475
Cap Ceramic 4.7uF 6.3V X5R 10% Pad SMD 0402 85°C T/R Product overview: CC0402KRX5R5BB475 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402KRX5R5BB475 can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7uF 6.3V X5R 10% Pad SMD 0402 85°C T/R Product overview: CC0402KRX5R5BB475 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402KRX5R5BB475 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358454-CC0402KRX5R5BB475 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358454-CC0402KRX5R5BB475
Capacitors - Ceramic Capacitors 1358454-CC0402KRX5R5BB475
Win Source Part Number: 1358454-CC0402KRX5R5 BB475 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: CC Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 6.3V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5R Thickness (Max): 0.026" (0.65mm)

Win Source Part Number: 1358454-CC0402KRX5R5BB475
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: CC
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X5R
Thickness (Max): 0.026" (0.65mm)

Buy Now Datasheet
Ceramic Capacitors - 311-3476-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3476-6-ND
Ceramic Capacitors 311-3476-6-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3476-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3476-2-ND
Ceramic Capacitors 311-3476-2-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3476-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3476-1-ND
Ceramic Capacitors 311-3476-1-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0402KRX5R5BB475
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0402KRX5R5BB475
6.3V 4.7uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 4.7uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC0402KRX5R5BB475 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402KRX5R5BB475
Ceramic Capacitors CC0402KRX5R5BB475
CAP CER 4.7UF 6.3V X5R 0402

CAP CER 4.7UF 6.3V X5R 0402

Supplier's Site Datasheet
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Yageo - 69AH7152 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Yageo
69AH7152
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Yageo 69AH7152
CAP, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Yageo - 40AJ6349 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Yageo
40AJ6349
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Yageo 40AJ6349
CAP, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CC0402KRX5R5BB475 1358454-CC0402KRX5R5BB475 311-3476-6-ND 311-3476-2-ND CC0402KRX5R5BB475 CC0402KRX5R5BB475 69AH7152
Product Name SMD 4.7uF 6.3V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C104M5UACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1701319 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details