Yageo USA General Purpose MLCC CC0402FPNPO9BN390

Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet
Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose MLCC - CC0402FPNPO9BN390 - Yageo USA
Milpitas, CA, United States
General Purpose MLCC
CC0402FPNPO9BN390
General Purpose MLCC CC0402FPNPO9BN390
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing

General Features


Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing

Supplier's Site
Ceramic Capacitors - 13-CC0402FPNPO9BN390TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402FPNPO9BN390TR-ND
Ceramic Capacitors 13-CC0402FPNPO9BN390TR-ND
39pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

39pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0402FPNPO9BN390 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402FPNPO9BN390
Ceramic Capacitors CC0402FPNPO9BN390
CAP CER 39PF 50V C0G/NPO 0402

CAP CER 39PF 50V C0G/NPO 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CC0402FPNPO9BN390
CAP CER 39PF 50V C0G/NPO 0402

CAP CER 39PF 50V C0G/NPO 0402

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC0402FPNPO9BN390 13-CC0402FPNPO9BN390TR-ND CC0402FPNPO9BN390 CC0402FPNPO9BN390
Product Name General Purpose MLCC Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Single-Layer
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Capacitance Range 39 microF 3.90E-5 microF 3.90E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 337SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details