Yageo USA Ceramic Capacitors CC0402BRNPO9BNR47

Description
0.47pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0402BRNPO9BNR47DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402BRNPO9BNR47DKR-ND
Ceramic Capacitors 13-CC0402BRNPO9BNR47DKR-ND
0.47pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.47pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402BRNPO9BNR47TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402BRNPO9BNR47TR-ND
Ceramic Capacitors 13-CC0402BRNPO9BNR47TR-ND
0.47pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.47pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402BRNPO9BNR47CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402BRNPO9BNR47CT-ND
Ceramic Capacitors 13-CC0402BRNPO9BNR47CT-ND
0.47pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.47pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.47pF 50V 0.1pF Capacitor
60-CC0402BRNPO9BNR47
SMD 0.47pF 50V 0.1pF Capacitor 60-CC0402BRNPO9BNR47
Cap Ceramic 0.47pF 50V C0G 0.1pF Pad SMD 0402 125°C T/R Product overview: CC0402BRNPO9BNR47 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402BRNPO9BNR47 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.47pF 50V C0G 0.1pF Pad SMD 0402 125°C T/R Product overview: CC0402BRNPO9BNR47 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402BRNPO9BNR47 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC0402BRNPO9BNR47 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402BRNPO9BNR47
Ceramic Capacitors CC0402BRNPO9BNR47
CAP CER 0.47PF 50V C0G/NPO 0402

CAP CER 0.47PF 50V C0G/NPO 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0402BRNPO9BNR47DKR-ND 13-CC0402BRNPO9BNR47TR-ND 60-CC0402BRNPO9BNR47 CC0402BRNPO9BNR47
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.47pF 50V 0.1pF Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102K5RAC - 865401-C0603C102K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details