Yageo USA Ceramic Capacitors CC0201ZPY5V5BB104

Description
0.1µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0201ZPY5V5BB104TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201ZPY5V5BB104TR-ND
Ceramic Capacitors 13-CC0201ZPY5V5BB104TR-ND
0.1µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 0201 (0603 Metric)

0.1µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0201ZPY5V5BB104
CAP CER 0.1UF 6.3V Y5V 0201

CAP CER 0.1UF 6.3V Y5V 0201

Supplier's Site
Ceramic Capacitors - CC0201ZPY5V5BB104 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201ZPY5V5BB104
Ceramic Capacitors CC0201ZPY5V5BB104
CAP CER 0.1UF 6.3V Y5V 0201

CAP CER 0.1UF 6.3V Y5V 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0201ZPY5V5BB104TR-ND CC0201ZPY5V5BB104 CC0201ZPY5V5BB104
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH3R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers