Yageo USA Ceramic Capacitors CC0201MRX6S8BB104

Description
CAP 0201 25V 100 NF X6S
Request a Quote Datasheet
Description
CAP 0201 25V 100 NF X6S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0201MRX6S8BB104TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201MRX6S8BB104TR-ND
Ceramic Capacitors 13-CC0201MRX6S8BB104TR-ND
CAP 0201 25V 100 NF X6S

CAP 0201 25V 100 NF X6S

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201MRX6S8BB104DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201MRX6S8BB104DKR-ND
Ceramic Capacitors 13-CC0201MRX6S8BB104DKR-ND
CAP 0201 25V 100 NF X6S

CAP 0201 25V 100 NF X6S

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201MRX6S8BB104CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201MRX6S8BB104CT-ND
Ceramic Capacitors 13-CC0201MRX6S8BB104CT-ND
CAP 0201 25V 100 NF X6S

CAP 0201 25V 100 NF X6S

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 13-CC0201MRX6S8BB104TR-ND 13-CC0201MRX6S8BB104DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - P10G330J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers