Yageo USA Ceramic Capacitors CC0201MRX5R6BB105

Description
1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-3474-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3474-6-ND
Ceramic Capacitors 311-3474-6-ND
1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3474-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3474-1-ND
Ceramic Capacitors 311-3474-1-ND
1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3474-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3474-2-ND
Ceramic Capacitors 311-3474-2-ND
1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0201MRX5R6BB105 - 865390-CC0201MRX5R6BB105 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0201MRX5R6BB105
865390-CC0201MRX5R6BB105
Ceramic Capacitors - CC0201MRX5R6BB105 865390-CC0201MRX5R6BB105
Manufacturer: Yageo Win Source Part Number: 865390-CC0201MRX5R6B B105 Series: CC Operating Temperature Range: -55°C ~ 85°C Features: 1 µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-3474-1, 311-3474-2, 311-3474-6

Manufacturer: Yageo
Win Source Part Number: 865390-CC0201MRX5R6BB105
Series: CC
Operating Temperature Range: -55°C ~ 85°C
Features: 1 µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-3474-1, 311-3474-2, 311-3474-6

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 10V Capacitor
60-CC0201MRX5R6BB105
SMD 1uF 10V Capacitor 60-CC0201MRX5R6BB105
1uF 10V X5R Ceramic Capacitor 0201 SMD Product overview: CC0201MRX5R6BB105 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201MRX5R6BB105 can be used for catalog matching and distributor lookup.

1uF 10V X5R Ceramic Capacitor 0201 SMD Product overview: CC0201MRX5R6BB105 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201MRX5R6BB105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0201MRX5R6BB105
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0201MRX5R6BB105
10V 1uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 1uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 1Uf, 10V, Mlcc, 0201 Rohs Compliant Yageo - 90AJ5769 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0201 Rohs Compliant Yageo
90AJ5769
Cap, 1Uf, 10V, Mlcc, 0201 Rohs Compliant Yageo 90AJ5769
CAP, 1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 10V, Mlcc, 0201 Rohs Compliant Yageo - 34AK1776 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0201 Rohs Compliant Yageo
34AK1776
Cap, 1Uf, 10V, Mlcc, 0201 Rohs Compliant Yageo 34AK1776
CAP, 1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CC0201MRX5R6BB105 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201MRX5R6BB105
Ceramic Capacitors CC0201MRX5R6BB105
CAP CER 1UF 10V X5R 0201

CAP CER 1UF 10V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-3474-6-ND 311-3474-1-ND 865390-CC0201MRX5R6BB105 60-CC0201MRX5R6BB105 CC0201MRX5R6BB105 90AJ5769 CC0201MRX5R6BB105
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CC0201MRX5R6BB105 SMD 1uF 10V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 1Uf, 10V, Mlcc, 0201 Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB250K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers