Yageo USA SMD 0.22uF 6.3V Capacitor CC0201MRX5R5BB224

Description
0201 Ceramic Cap 0.22uF 6.3V X5R 20% SMD T/R Product overview: CC0201MRX5R5BB224 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201MRX5R5BB224 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0201 Ceramic Cap 0.22uF 6.3V X5R 20% SMD T/R Product overview: CC0201MRX5R5BB224 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201MRX5R5BB224 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.22uF 6.3V Capacitor
60-CC0201MRX5R5BB224
SMD 0.22uF 6.3V Capacitor 60-CC0201MRX5R5BB224
0201 Ceramic Cap 0.22uF 6.3V X5R 20% SMD T/R Product overview: CC0201MRX5R5BB224 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201MRX5R5BB224 can be used for catalog matching and distributor lookup.

0201 Ceramic Cap 0.22uF 6.3V X5R 20% SMD T/R Product overview: CC0201MRX5R5BB224 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201MRX5R5BB224 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 0.22UF 6.3V 20% X5R 0201 0.22¦F 6.3V ¦20% X5R Surface Mount MLCC - CC0201MRX5R5BB224 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 0.22UF 6.3V 20% X5R 0201 0.22¦F 6.3V ¦20% X5R Surface Mount MLCC
CC0201MRX5R5BB224
CAP CER 0.22UF 6.3V 20% X5R 0201 0.22¦F 6.3V ¦20% X5R Surface Mount MLCC CC0201MRX5R5BB224
CAP CER 0.22UF 6.3V 20% X5R 0201 0.22¦F 6.3V ¦20% X5R Surface Mount MLCC -55¦C ~ 85¦C General Purpose - 0201 (0603 Metric) 0.024"" L x 0.012"" W (0.60mm x 0.30mm) - - 0.013"" (0.33mm) - - Digi-Reel«

CAP CER 0.22UF 6.3V 20% X5R 0201 0.22¦F 6.3V ¦20% X5R Surface Mount MLCC -55¦C ~ 85¦C General Purpose - 0201 (0603 Metric) 0.024"" L x 0.012"" W (0.60mm x 0.30mm) - - 0.013"" (0.33mm) - - Digi-Reel«

Supplier's Site
Ceramic Capacitors - 311-1412-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1412-1-ND
Ceramic Capacitors 311-1412-1-ND
0.22µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1412-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1412-2-ND
Ceramic Capacitors 311-1412-2-ND
0.22µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1412-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1412-6-ND
Ceramic Capacitors 311-1412-6-ND
0.22µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo - 69AH7083 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo
69AH7083
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo 69AH7083
CAP, 0.22UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.22UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo - 40AJ6280 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo
40AJ6280
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo 40AJ6280
CAP, 0.22UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.22UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CC0201MRX5R5BB224 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201MRX5R5BB224
Ceramic Capacitors CC0201MRX5R5BB224
CAP CER 0.22UF 6.3V X5R 0201

CAP CER 0.22UF 6.3V X5R 0201

Supplier's Site Datasheet
CAP CER 0.22UF 6.3V X5R 0201 - 898-CC0201MRX5R5BB224 - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.22UF 6.3V X5R 0201
898-CC0201MRX5R5BB224
CAP CER 0.22UF 6.3V X5R 0201 898-CC0201MRX5R5BB224
CAP CER 0.22UF 6.3V X5R 0201

CAP CER 0.22UF 6.3V X5R 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CC0201MRX5R5BB224 CC0201MRX5R5BB224 311-1412-1-ND 311-1412-6-ND 69AH7083 CC0201MRX5R5BB224 898-CC0201MRX5R5BB224
Product Name SMD 0.22uF 6.3V Capacitor CAP CER 0.22UF 6.3V 20% X5R 0201 0.22¦F 6.3V ¦20% X5R Surface Mount MLCC Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo Ceramic Capacitors CAP CER 0.22UF 6.3V X5R 0201
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Film Paper Film Capacitors - 104PPS122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details